Vishay Intertechnology, Inc. Ceramic Capacitors WYO252MCMKGGKR

Description
2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WYO252MCMKGGKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WYO252MCMKGGKR-ND
Ceramic Capacitors WYO252MCMKGGKR-ND
2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WYO252MCMKGGKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WYO252MCMKGGKR
Ceramic Capacitors WYO252MCMKGGKR
CAP CER 2500PF 440VAC Y5U RADIAL

CAP CER 2500PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Wyo X440Y250Vac 2,5Nf ±20% K4000 E3 Vishay - 70K6678 - Newark, An Avnet Company
Chicago, IL, United States
Wyo X440Y250Vac 2,5Nf ±20% K4000 E3 Vishay
70K6678
Wyo X440Y250Vac 2,5Nf ±20% K4000 E3 Vishay 70K6678
WYO X440Y250VAC 2,5nF ±20% K4000 e3

WYO X440Y250VAC 2,5nF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WYO252MCMKGGKR-ND WYO252MCMKGGKR 70K6678
Product Name Ceramic Capacitors Ceramic Capacitors Wyo X440Y250Vac 2,5Nf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M30R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details