Vishay Intertechnology, Inc. Ceramic Capacitors WYO252MCMBLAKR

Description
2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2870-WYO252MCMBLAKRCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2870-WYO252MCMBLAKRCT-ND
Ceramic Capacitors 2870-WYO252MCMBLAKRCT-ND
2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 2870-WYO252MCMBLAKRTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2870-WYO252MCMBLAKRTB-ND
Ceramic Capacitors 2870-WYO252MCMBLAKRTB-ND
2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1130536-WYO252MCMBLAKR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1130536-WYO252MCMBLAKR
Capacitors - Ceramic Capacitors 1130536-WYO252MCMBLAKR
Win Source Part Number: 1130536-WYO252MCMBLA KR Category: Capacitors>Ceramic Capacitors Series: WYO Package: Cut Tape (CT),Tape & Box (TB) Applications: Safety Height - Seated (Max): 0.472" (12.00mm) Standard Package: 1,500 Capacitance: 2500 pF Tolerance: ±20% Voltage - Rated: 440VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y2 Lead Spacing: 0.197" (5.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.354" Dia (9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: WYO252MCMBLAKR-ND,56 -WYO252MCMBLAKRTB,56 -WYO252MCMBLAKRCT

Win Source Part Number: 1130536-WYO252MCMBLAKR
Category: Capacitors>Ceramic Capacitors
Series: WYO
Package: Cut Tape (CT),Tape & Box (TB)
Applications: Safety
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 1,500
Capacitance: 2500 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Temperature Coefficient: Y5U (E)
Ratings: X1, Y2
Lead Spacing: 0.197" (5.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.354" Dia (9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: WYO252MCMBLAKR-ND,56-WYO252MCMBLAKRTB,56-WYO252MCMBLAKRCT

Buy Now Datasheet
Singapore, Singapore
5nF Capacitor
60-WYO252MCMBLAKR
5nF Capacitor 60-WYO252MCMBLAKR
Safety Capacitors WYO X440Y250VAC 2,5nF +/-20% K4000 e3 Product overview: WYO252MCMBLAKR from Vishay / Beyschlag / Draloric is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO252MCMBLAKR can be used for catalog matching and distributor lookup.

Safety Capacitors WYO X440Y250VAC 2,5nF +/-20% K4000 e3 Product overview: WYO252MCMBLAKR from Vishay / Beyschlag / Draloric is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO252MCMBLAKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Suppression Cap, 2500Pf, Class X1/y2 Rohs Compliant Vishay - 69AH3819 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2500Pf, Class X1/y2 Rohs Compliant Vishay
69AH3819
Suppression Cap, 2500Pf, Class X1/y2 Rohs Compliant Vishay 69AH3819
SUPPRESSION CAP, 2500PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 2500PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2870-WYO252MCMBLAKRCT-ND 1130536-WYO252MCMBLAKR 60-WYO252MCMBLAKR 69AH3819
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 5nF Capacitor Suppression Cap, 2500Pf, Class X1/y2 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U075DG2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers