Vishay Intertechnology, Inc. Ceramic Capacitors WYO252MCMBF0KR

Description
2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5206-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5206-ND
Ceramic Capacitors BC5206-ND
2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
0.0025uF Capacitor
60-WYO252MCMBF0KR
0.0025uF Capacitor 60-WYO252MCMBF0KR
Cap Ceramic Single Suppression X1/Y2 0.0025uF 440VAC/250VAC Y5U 20% (9 X 4.5mm) Radial 5mm 125°C Bulk Product overview: WYO252MCMBF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0025uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0025uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO252MCMBF0KR can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y2 0.0025uF 440VAC/250VAC Y5U 20% (9 X 4.5mm) Radial 5mm 125°C Bulk Product overview: WYO252MCMBF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0025uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0025uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO252MCMBF0KR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 984908-WYO252MCMBF0KR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
984908-WYO252MCMBF0KR
Capacitors - Ceramic Capacitors 984908-WYO252MCMBF0KR
Win Source Part Number: 984908-WYO252MCMBF0K R Category: Capacitors>Ceramic Capacitors Series: WYO Package: Bulk Applications: Safety Height - Seated (Max): 0.472" (12.00mm) Standard Package: 2,000 Capacitance: 2500 pF Tolerance: ±20% Voltage - Rated: 440VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y2 Lead Spacing: 0.197" (5.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.354" Dia (9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: WYO252MCMBF0KR-ND,BC 5206

Win Source Part Number: 984908-WYO252MCMBF0KR
Category: Capacitors>Ceramic Capacitors
Series: WYO
Package: Bulk
Applications: Safety
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 2,000
Capacitance: 2500 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Temperature Coefficient: Y5U (E)
Ratings: X1, Y2
Lead Spacing: 0.197" (5.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.354" Dia (9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: WYO252MCMBF0KR-ND,BC5206

Buy Now Datasheet
Ceramic Capacitor, 2500Pf, 440V, Radial 20%; Capacitance Vishay - 64K2449 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2500Pf, 440V, Radial 20%; Capacitance Vishay
64K2449
Ceramic Capacitor, 2500Pf, 440V, Radial 20%; Capacitance Vishay 64K2449
CERAMIC CAPACITOR, 2500PF, 440V, RADIAL 20%; Capacitance:2500pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:250V; Capacitor Case / Package:Radial Leaded; Lead Spacing:4.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2500PF, 440V, RADIAL 20%; Capacitance:2500pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:250V; Capacitor Case / Package:Radial Leaded; Lead Spacing:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5206-ND 60-WYO252MCMBF0KR 984908-WYO252MCMBF0KR 64K2449
Product Name Ceramic Capacitors 0.0025uF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor, 2500Pf, 440V, Radial 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052058 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers