Vishay Intertechnology, Inc. Ceramic Capacitors WYO252MCMBB0KR

Description
2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WYO252MCMBB0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WYO252MCMBB0KR-ND
Ceramic Capacitors WYO252MCMBB0KR-ND
2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WYO252MCMBB0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WYO252MCMBB0KR
Ceramic Capacitors WYO252MCMBB0KR
CAP CER 2500PF 440VAC Y5U RADIAL

CAP CER 2500PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Wyo X440Y250Vac 2,5Nf ±20% K4000 E3 Vishay - 70K6665 - Newark, An Avnet Company
Chicago, IL, United States
Wyo X440Y250Vac 2,5Nf ±20% K4000 E3 Vishay
70K6665
Wyo X440Y250Vac 2,5Nf ±20% K4000 E3 Vishay 70K6665
WYO X440Y250VAC 2,5nF ±20% K4000 e3

WYO X440Y250VAC 2,5nF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WYO252MCMBB0KR-ND WYO252MCMBB0KR 70K6665
Product Name Ceramic Capacitors Ceramic Capacitors Wyo X440Y250Vac 2,5Nf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011289 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers