Vishay Intertechnology, Inc. Ceramic Capacitors WYO222MCMYC0KR

Description
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WYO222MCMYC0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WYO222MCMYC0KR-ND
Ceramic Capacitors WYO222MCMYC0KR-ND
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wyo X440Y250Vac 2,2Nf ±20% K4000 E3 Vishay - 93K1370 - Newark, An Avnet Company
Chicago, IL, United States
Wyo X440Y250Vac 2,2Nf ±20% K4000 E3 Vishay
93K1370
Wyo X440Y250Vac 2,2Nf ±20% K4000 E3 Vishay 93K1370
WYO X440Y250VAC 2,2nF ±20% K4000 E3

WYO X440Y250VAC 2,2nF ±20% K4000 E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WYO222MCMYC0KR-ND 93K1370
Product Name Ceramic Capacitors Wyo X440Y250Vac 2,2Nf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - M20U103M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details