Vishay Intertechnology, Inc. Ceramic Capacitors WYO222MCMCRBKR

Description
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-WYO222MCMCRBKRTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-WYO222MCMCRBKRTR-ND
Ceramic Capacitors 56-WYO222MCMCRBKRTR-ND
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-WYO222MCMCRBKRCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-WYO222MCMCRBKRCT-ND
Ceramic Capacitors 56-WYO222MCMCRBKRCT-ND
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
0.0022uF Capacitor
60-WYO222MCMCRBKR
0.0022uF Capacitor 60-WYO222MCMCRBKR
Cap Ceramic Suppression X1/Y2 0.0022uF 440VAC/250VAC 20% (9 X 4.5mm) Radial 7.5mm 125C T/R Product overview: WYO222MCMCRBKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO222MCMCRBKR can be used for catalog matching and distributor lookup.

Cap Ceramic Suppression X1/Y2 0.0022uF 440VAC/250VAC 20% (9 X 4.5mm) Radial 7.5mm 125C T/R Product overview: WYO222MCMCRBKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO222MCMCRBKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 56-WYO222MCMCRBKRTR-ND 60-WYO222MCMCRBKR
Product Name Ceramic Capacitors 0.0022uF Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C182J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details