Vishay Intertechnology, Inc. Through-Hole 0.0022 uF Capacitor WYO222MCMCF0KR

Description
CAPACITOR, CERAMIC, 0.0022 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: WYO222MCMCF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0022 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.0022 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO222MCMCF0KR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, CERAMIC, 0.0022 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: WYO222MCMCF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0022 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.0022 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO222MCMCF0KR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 0.0022 uF Capacitor
60-WYO222MCMCF0KR
Through-Hole 0.0022 uF Capacitor 60-WYO222MCMCF0KR
CAPACITOR, CERAMIC, 0.0022 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: WYO222MCMCF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0022 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.0022 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO222MCMCF0KR can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, 0.0022 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: WYO222MCMCF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0022 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.0022 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO222MCMCF0KR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - WYO222MCMCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WYO222MCMCF0KR-ND
Ceramic Capacitors WYO222MCMCF0KR-ND
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors
Product Number 60-WYO222MCMCF0KR WYO222MCMCF0KR-ND
Product Name Through-Hole 0.0022 uF Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M39014/052303 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details