Vishay Intertechnology, Inc. Ceramic Capacitors WYO222MCMBRCKR

Description
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WYO222MCMBRCKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WYO222MCMBRCKR-ND
Ceramic Capacitors WYO222MCMBRCKR-ND
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wyo X440Y250Vac 2,2Nf ±20% K4000 E3 Vishay - 70K6644 - Newark, An Avnet Company
Chicago, IL, United States
Wyo X440Y250Vac 2,2Nf ±20% K4000 E3 Vishay
70K6644
Wyo X440Y250Vac 2,2Nf ±20% K4000 E3 Vishay 70K6644
WYO X440Y250VAC 2,2nF ±20% K4000 e3

WYO X440Y250VAC 2,2nF ±20% K4000 e3

Supplier's Site
Ceramic Capacitors - WYO222MCMBRCKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WYO222MCMBRCKR
Ceramic Capacitors WYO222MCMBRCKR
CAP CER 2200PF 440VAC Y5U RADIAL

CAP CER 2200PF 440VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number WYO222MCMBRCKR-ND 70K6644 WYO222MCMBRCKR
Product Name Ceramic Capacitors Wyo X440Y250Vac 2,2Nf ±20% K4000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX121K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details