Vishay Intertechnology, Inc. Ceramic Capacitors WYO222MCMBLCKR

Description
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WYO222MCMBLCKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WYO222MCMBLCKR-ND
Ceramic Capacitors WYO222MCMBLCKR-ND
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WYO222MCMBLCKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WYO222MCMBLCKR
Ceramic Capacitors WYO222MCMBLCKR
CAP CER 2200PF 440VAC Y5U RADIAL

CAP CER 2200PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Wyo X440Y250Vac 2,2Nf ±20% K4000 E3 Vishay - 70K6639 - Newark, An Avnet Company
Chicago, IL, United States
Wyo X440Y250Vac 2,2Nf ±20% K4000 E3 Vishay
70K6639
Wyo X440Y250Vac 2,2Nf ±20% K4000 E3 Vishay 70K6639
WYO X440Y250VAC 2,2nF ±20% K4000 e3

WYO X440Y250VAC 2,2nF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WYO222MCMBLCKR-ND WYO222MCMBLCKR 70K6639
Product Name Ceramic Capacitors Ceramic Capacitors Wyo X440Y250Vac 2,2Nf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Thin Film Capacitors - 1761-CSM-200-10X10X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details