Vishay Intertechnology, Inc. Ceramic Capacitors WYO182MCMBF0KR

Description
1800pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1800pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WYO182MCMBF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WYO182MCMBF0KR-ND
Ceramic Capacitors WYO182MCMBF0KR-ND
1800pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1800pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - WYO182MCMBF0KR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
WYO182MCMBF0KR
Capacitors - Ceramic Capacitors WYO182MCMBF0KR
CAP CER 1800PF 440VAC Y5U RADIAL

CAP CER 1800PF 440VAC Y5U RADIAL

Supplier's Site
Ceramic Capacitor 1800Pf 250V, K4000, 20%, Radial; Capacitance Vishay - 65K4191 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1800Pf 250V, K4000, 20%, Radial; Capacitance Vishay
65K4191
Ceramic Capacitor 1800Pf 250V, K4000, 20%, Radial; Capacitance Vishay 65K4191
CERAMIC CAPACITOR 1800PF 250V, K4000, 20%, RADIAL; Capacitance:1800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:250V; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1800PF 250V, K4000, 20%, RADIAL; Capacitance:1800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:250V; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WYO182MCMBF0KR-ND WYO182MCMBF0KR 65K4191
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 1800Pf 250V, K4000, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details