Vishay Intertechnology, Inc. Ceramic Capacitors WYO152MCMBF0KR

Description
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WYO152MCMBF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WYO152MCMBF0KR-ND
Ceramic Capacitors WYO152MCMBF0KR-ND
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
0.0015uF Capacitor
60-WYO152MCMBF0KR
0.0015uF Capacitor 60-WYO152MCMBF0KR
Cap Ceramic Suppression X1/Y2 0.0015uF 440VAC/250VAC 20% (8 X 4.5mm) Radial 5mm 125C Bulk Product overview: WYO152MCMBF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO152MCMBF0KR can be used for catalog matching and distributor lookup.

Cap Ceramic Suppression X1/Y2 0.0015uF 440VAC/250VAC 20% (8 X 4.5mm) Radial 5mm 125C Bulk Product overview: WYO152MCMBF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO152MCMBF0KR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - WYO152MCMBF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WYO152MCMBF0KR
Ceramic Capacitors WYO152MCMBF0KR
CAP CER 1500PF 440VAC Y5U RADIAL

CAP CER 1500PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Capacitor Ceramic 1500Pf 440V, K4000, 20%, Rad; Capacitance Vishay - 65K4190 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 440V, K4000, 20%, Rad; Capacitance Vishay
65K4190
Capacitor Ceramic 1500Pf 440V, K4000, 20%, Rad; Capacitance Vishay 65K4190
CAPACITOR CERAMIC 1500PF 440V, K4000, 20%, RAD; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:250V; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 440V, K4000, 20%, RAD; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:250V; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number WYO152MCMBF0KR-ND 60-WYO152MCMBF0KR WYO152MCMBF0KR 65K4190
Product Name Ceramic Capacitors 0.0015uF Capacitor Ceramic Capacitors Capacitor Ceramic 1500Pf 440V, K4000, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 440 volts 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 101243U040BF2A-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers