Vishay Intertechnology, Inc. Ceramic Capacitors WYO103MCMLA0KR

Description
10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WYO103MCMLA0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WYO103MCMLA0KR-ND
Ceramic Capacitors WYO103MCMLA0KR-ND
10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WYO103MCMLA0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WYO103MCMLA0KR
Ceramic Capacitors WYO103MCMLA0KR
CAP CER 10000PF 440VAC Y5U RDL

CAP CER 10000PF 440VAC Y5U RDL

Supplier's Site Datasheet
Wyo X440Y250Vac 10Nf ±20% K4000 E3 Vishay - 70K6623 - Newark, An Avnet Company
Chicago, IL, United States
Wyo X440Y250Vac 10Nf ±20% K4000 E3 Vishay
70K6623
Wyo X440Y250Vac 10Nf ±20% K4000 E3 Vishay 70K6623
WYO X440Y250VAC 10nF ±20% K4000 e3

WYO X440Y250VAC 10nF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WYO103MCMLA0KR-ND WYO103MCMLA0KR 70K6623
Product Name Ceramic Capacitors Ceramic Capacitors Wyo X440Y250Vac 10Nf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Thin Film Capacitors - 1761-CSA-200-15X15X5-G-271-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1725948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers