Vishay Intertechnology, Inc. Ceramic Capacitors WYO102MCMPJ0KR

Description
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WYO102MCMPJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WYO102MCMPJ0KR-ND
Ceramic Capacitors WYO102MCMPJ0KR-ND
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wyo X440Y250Vac 1Nf ±20% K4000 E3 Vishay - 70K6607 - Newark, An Avnet Company
Chicago, IL, United States
Wyo X440Y250Vac 1Nf ±20% K4000 E3 Vishay
70K6607
Wyo X440Y250Vac 1Nf ±20% K4000 E3 Vishay 70K6607
WYO X440Y250VAC 1nF ±20% K4000 e3

WYO X440Y250VAC 1nF ±20% K4000 e3

Supplier's Site
Capacitors - Ceramic Capacitors - WYO102MCMPJ0KR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
WYO102MCMPJ0KR
Capacitors - Ceramic Capacitors WYO102MCMPJ0KR
CAP CER 1000PF 440VAC Y5U RADIAL

CAP CER 1000PF 440VAC Y5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number WYO102MCMPJ0KR-ND 70K6607 WYO102MCMPJ0KR
Product Name Ceramic Capacitors Wyo X440Y250Vac 1Nf ±20% K4000 E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers