1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
WYO X440Y250VAC 1nF ±20% K4000 e3
CAP CER 1000PF 440VAC Y5U RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WYO102MCMKF0KR-ND | 70K6603 | WYO102MCMKF0KR |
| Product Name | Ceramic Capacitors | Wyo X440Y250Vac 1Nf ±20% K4000 E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | ||
| WVDC | 440 volts | 440 volts |