Vishay Intertechnology, Inc. Ceramic Capacitors WYO102MCMBRAKR

Description
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5203CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5203CT-ND
Ceramic Capacitors BC5203CT-ND
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - BC5203TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5203TR-ND
Ceramic Capacitors BC5203TR-ND
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
0.001uF Capacitor
60-WYO102MCMBRAKR
0.001uF Capacitor 60-WYO102MCMBRAKR
Cap Ceramic Suppression X1/Y2 0.001uF 440VAC/250VAC 20% (6.5 X 4.5mm) Radial 5mm 125C T/R Product overview: WYO102MCMBRAKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO102MCMBRAKR can be used for catalog matching and distributor lookup.

Cap Ceramic Suppression X1/Y2 0.001uF 440VAC/250VAC 20% (6.5 X 4.5mm) Radial 5mm 125C T/R Product overview: WYO102MCMBRAKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO102MCMBRAKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Suppression Cap, 1000Pf, Class X1/y2 Rohs Compliant Vishay - 69AH3816 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, Class X1/y2 Rohs Compliant Vishay
69AH3816
Suppression Cap, 1000Pf, Class X1/y2 Rohs Compliant Vishay 69AH3816
SUPPRESSION CAP, 1000PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 1000PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC5203CT-ND 60-WYO102MCMBRAKR 69AH3816
Product Name Ceramic Capacitors 0.001uF Capacitor Suppression Cap, 1000Pf, Class X1/y2 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C0603C152K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers