Vishay Intertechnology, Inc. 0.001uF Capacitor WYO102MCMBLAKR

Description
Cap Ceramic Suppression X1/Y2 0.001uF 440VAC/250VAC 20% (6.5 X 4.5mm) Radial 5mm 125C Ammo Pack Product overview: WYO102MCMBLAKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO102MCMBLAKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Suppression X1/Y2 0.001uF 440VAC/250VAC 20% (6.5 X 4.5mm) Radial 5mm 125C Ammo Pack Product overview: WYO102MCMBLAKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO102MCMBLAKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.001uF Capacitor
60-WYO102MCMBLAKR
0.001uF Capacitor 60-WYO102MCMBLAKR
Cap Ceramic Suppression X1/Y2 0.001uF 440VAC/250VAC 20% (6.5 X 4.5mm) Radial 5mm 125C Ammo Pack Product overview: WYO102MCMBLAKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO102MCMBLAKR can be used for catalog matching and distributor lookup.

Cap Ceramic Suppression X1/Y2 0.001uF 440VAC/250VAC 20% (6.5 X 4.5mm) Radial 5mm 125C Ammo Pack Product overview: WYO102MCMBLAKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO102MCMBLAKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 56-WYO102MCMBLAKRCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-WYO102MCMBLAKRCT-ND
Ceramic Capacitors 56-WYO102MCMBLAKRCT-ND
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-WYO102MCMBLAKRTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-WYO102MCMBLAKRTB-ND
Ceramic Capacitors 56-WYO102MCMBLAKRTB-ND
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Suppression Cap, 1000Pf, Class X1/y2 Rohs Compliant Vishay - 69AH3815 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, Class X1/y2 Rohs Compliant Vishay
69AH3815
Suppression Cap, 1000Pf, Class X1/y2 Rohs Compliant Vishay 69AH3815
SUPPRESSION CAP, 1000PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 1000PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-WYO102MCMBLAKR 56-WYO102MCMBLAKRCT-ND 69AH3815
Product Name 0.001uF Capacitor Ceramic Capacitors Suppression Cap, 1000Pf, Class X1/y2 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M30R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details