Win Source Part Number: 995935-WYO102MCMBF0K
Category: Capacitors>Ceramic Capacitors
Series: WYO
Package: Bulk
Applications: Safety
Height - Seated (Max): 0.374" (9.50mm)
Standard Package: 2,000
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Temperature Coefficient: Y5U (E)
Ratings: X1, Y2
Lead Spacing: 0.197" (5.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" Dia (6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC3237,WYO102MCMBF0K
Capacitor Ceramic X1/Y2 1nF 440V Y5U Radial 5mm 125C Product overview: WYO102MCMBF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 440V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 440V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO102MCMBF0KR can be used for catalog matching and distributor lookup.
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAP CER 1000PF 440VAC Y5U RADIAL
CERAMIC CAPACITOR 1000PF 440V, K4000, 20%, RADIAL; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:-40°C; Series Name:WYO RoHS Compliant: Yes
CAP, 1000PF, 440V, 20%, HIGH K; Capacitance:1000pF; Product Range:WYO Series; Capacitance Tolerance:? 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:-40?C; Operating RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 995935-WYO102MCMBF0KR | 60-WYO102MCMBF0KR | BC3237-ND | WYO102MCMBF0KR | 43K5678 | 97Y9723 |
| Product Name | Capacitors - Ceramic Capacitors | 1nF 440V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 1000Pf 440V, K4000, 20%, Radial; Capacitance Vishay | Cap, 1000Pf, 440V, 20%, High K; Capacitance Vishay |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to ? C (-40 to ? F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVAC | 440 volts | 440 volts | 440 volts | 440 volts | 440 volts |