Vishay Intertechnology, Inc. Ceramic Capacitors WX095162WJ25236BJ1

Description
2500pF ±10% 14000V (14kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet
Description
2500pF ±10% 14000V (14kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WX095162WJ25236BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WX095162WJ25236BJ1-ND
Ceramic Capacitors WX095162WJ25236BJ1-ND
2500pF ±10% 14000V (14kV) Ceramic Capacitor Nonstandard, Screw Terminals

2500pF ±10% 14000V (14kV) Ceramic Capacitor Nonstandard, Screw Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number WX095162WJ25236BJ1-ND
Product Name Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 14000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX823K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1210J2K00221KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers