2000pF ±20% 14000V (14kV) Ceramic Capacitor Nonstandard, Screw Terminals
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | WX095162WJ20238BJ1-ND |
| Product Name | Ceramic Capacitors |
| Applications | General Purpose; High Voltage Capacitor |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |
| WVDC | 14000 volts |