Vishay Intertechnology, Inc. Current Sense Resistors - SMD 5watts .28ohms 1% WSR5R2800FEA

Description
Current Sense Resistors - SMD 5watts .28ohms 1%
Request a Quote
Description
Current Sense Resistors - SMD 5watts .28ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 5watts .28ohms 1% - WSR5R2800FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 5watts .28ohms 1%
WSR5R2800FEA
Current Sense Resistors - SMD 5watts .28ohms 1% WSR5R2800FEA
Current Sense Resistors - SMD 5watts .28ohms 1%

Current Sense Resistors - SMD 5watts .28ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSR5R2800FEA
Product Name Current Sense Resistors - SMD 5watts .28ohms 1%
Category / Application Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details