Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR5R0100DBA

Description
10 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
10 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR5R0100DBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR5R0100DBA-ND
Chip Resistor - Surface Mount WSR5R0100DBA-ND
10 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 10m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk - WSR5R0100DBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 10m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk
WSR5R0100DBA
Res Metal Strip 4527 10m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk WSR5R0100DBA
Res Metal Strip 4527 10m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 10m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk

Supplier's Site
Resistor,tan/nicr,0.01Ohms,.5+/-% Tol,-75,75Ppm-Tc,4627-Case Vishay - 30M2070 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,tan/nicr,0.01Ohms,.5+/-% Tol,-75,75Ppm-Tc,4627-Case Vishay
30M2070
Resistor,tan/nicr,0.01Ohms,.5+/-% Tol,-75,75Ppm-Tc,4627-Case Vishay 30M2070
Resistor,TaN/NiCr,0. 01Ohms,.5+/-% Tol,-75,75ppm-TC,462 7-Case

Resistor,TaN/NiCr,0.01Ohms,.5+/-% Tol,-75,75ppm-TC,4627-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSR5R0100DBA-ND WSR5R0100DBA 30M2070
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 10m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk Resistor,tan/nicr,0.01Ohms,.5+/-% Tol,-75,75Ppm-Tc,4627-Case Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 2573185 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers