Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount WSR58L000FEA

Description
Win Source Part Number: 1099401-WSR58L000FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±110ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 8 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Alternative Parts (Cross-Reference): WSR28L000FEA; WSR38L000FEA; WSR28L000FBA; WSR57L500FEA; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: ,WSRC-.008TR-ND,WSRC -.008DKR-ND,WSRC-.00 8CT-ND,541-WSR58L000 FEACT,541-WSR58L000F EADKR,541-WSR58L000F EATR,WSRC-.008TR,WSR C-.008CT,WSRC-.008DK R
Request a Quote Datasheet
Description
Win Source Part Number: 1099401-WSR58L000FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±110ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 8 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Alternative Parts (Cross-Reference): WSR28L000FEA; WSR38L000FEA; WSR28L000FBA; WSR57L500FEA; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: ,WSRC-.008TR-ND,WSRC -.008DKR-ND,WSRC-.00 8CT-ND,541-WSR58L000 FEACT,541-WSR58L000F EADKR,541-WSR58L000F EATR,WSRC-.008TR,WSR C-.008CT,WSRC-.008DK R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1099401-WSR58L000FEA
Resistors - Chip Resistor - Surface Mount 1099401-WSR58L000FEA
Win Source Part Number: 1099401-WSR58L000FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±110ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 8 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Alternative Parts (Cross-Reference): WSR28L000FEA; WSR38L000FEA; WSR28L000FBA; WSR57L500FEA; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: ,WSRC-.008TR-ND,WSRC -.008DKR-ND,WSRC-.00 8CT-ND,541-WSR58L000 FEACT,541-WSR58L000F EADKR,541-WSR58L000F EATR,WSRC-.008TR,WSR C-.008CT,WSRC-.008DK R

Win Source Part Number: 1099401-WSR58L000FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±110ppm/°C
Ratings: AEC-Q200
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 8 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Alternative Parts (Cross-Reference): WSR28L000FEA; WSR38L000FEA; WSR28L000FBA; WSR57L500FEA;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: ,WSRC-.008TR-ND,WSRC-.008DKR-ND,WSRC-.008CT-ND,541-WSR58L000FEACT,541-WSR58L000FEADKR,541-WSR58L000FEATR,WSRC-.008TR,WSRC-.008CT,WSRC-.008DKR

Buy Now Datasheet
RES .008 OHM 5W 1% 4527 SMD - WSR58L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .008 OHM 5W 1% 4527 SMD
WSR58L000FEA
RES .008 OHM 5W 1% 4527 SMD WSR58L000FEA
RES .008ohm 5W 1% 4527 SMD

RES .008ohm 5W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-WSR58L000FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR58L000FEATR-ND
Chip Resistor - Surface Mount 541-WSR58L000FEATR-ND
8 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR58L000FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR58L000FEADKR-ND
Chip Resistor - Surface Mount 541-WSR58L000FEADKR-ND
RES 0.008 OHM 1% 5W 4527

RES 0.008 OHM 1% 5W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR58L000FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR58L000FEACT-ND
Chip Resistor - Surface Mount 541-WSR58L000FEACT-ND
RES 0.008 OHM 1% 5W 4527

RES 0.008 OHM 1% 5W 4527

Buy Now Datasheet
SMD 5 W 0.008 ohm Resistor - 52-WSR58L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5 W 0.008 ohm Resistor
52-WSR58L000FEA
SMD 5 W 0.008 ohm Resistor 52-WSR58L000FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 5 W, 1 %, 110 ppm, 0.008 ohm, SURFACE MOUNT, 4527, CHIP, GREEN Product overview: WSR58L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5 W, 0.008 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 W, 0.008 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR58L000FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 5 W, 1 %, 110 ppm, 0.008 ohm, SURFACE MOUNT, 4527, CHIP, GREEN Product overview: WSR58L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5 W, 0.008 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 W, 0.008 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR58L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 1099401-WSR58L000FEA WSR58L000FEA 541-WSR58L000FEATR-ND 52-WSR58L000FEA
Product Name Resistors - Chip Resistor - Surface Mount RES .008 OHM 5W 1% 4527 SMD Chip Resistor - Surface Mount SMD 5 W 0.008 ohm Resistor
Resistance Range 0.0080 ohms 0.0080 ohms 0.0080 ohms 0.0080 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Operating Temperature -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 5-2176422-2 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0080 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details