7.5 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD 5watts .0075ohms 1% Learn More
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSR57L500FEK-ND | WSR57L500FEK |
| Product Name | Chip Resistor - Surface Mount | Current Sense Resistors - SMD 5watts .0075ohms 1% Learn More |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing |
| Technology / Construction | MetalAlloy | |
| Mounting / Packaging | 4527 J-Lead | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.0075 ohms | 0.0075 ohms |