Vishay Intertechnology, Inc. Current Sense Resistors - SMD 5watts .0075ohms 1% WSR57L500FEA

Description
Current Sense Resistors - SMD 5watts .0075ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 5watts .0075ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 5watts .0075ohms 1% - WSR57L500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 5watts .0075ohms 1%
WSR57L500FEA
Current Sense Resistors - SMD 5watts .0075ohms 1% WSR57L500FEA
Current Sense Resistors - SMD 5watts .0075ohms 1%

Current Sense Resistors - SMD 5watts .0075ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-10163-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10163-1-ND
Chip Resistor - Surface Mount 541-10163-1-ND
7.5 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7.5 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10163-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10163-2-ND
Chip Resistor - Surface Mount 541-10163-2-ND
7.5 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7.5 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10163-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10163-6-ND
Chip Resistor - Surface Mount 541-10163-6-ND
7.5 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7.5 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR57L500FEA 541-10163-1-ND
Product Name Current Sense Resistors - SMD 5watts .0075ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0075 ohms 0.0075 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details