Vishay Intertechnology, Inc. RES .007 OHM 5W 1% 4527 SMD WSR57L000FEA

Description
RES .007ohm 5W 1% 4527 SMD
Request a Quote Datasheet
Description
RES .007ohm 5W 1% 4527 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .007 OHM 5W 1% 4527 SMD - WSR57L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .007 OHM 5W 1% 4527 SMD
WSR57L000FEA
RES .007 OHM 5W 1% 4527 SMD WSR57L000FEA
RES .007ohm 5W 1% 4527 SMD

RES .007ohm 5W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSRC-.007TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.007TR-ND
Chip Resistor - Surface Mount WSRC-.007TR-ND
7 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR57L000FEA WSRC-.007TR-ND
Product Name RES .007 OHM 5W 1% 4527 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0070 ohms 0.0070 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details