5 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
5 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
5 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Vishay/DaleCurrent Sense Resistors - SMD 5watts .005ohms 1% Learn More
Manufacturer: Vishay
Win Source Part Number: 1118069-WSR55L000FEA
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Height - Seated (Max): 0.100" (2.54mm)
Tolerance: ±1%
Temperature Coefficient: ±110ppm/°C
Power (Watts): 5W
Resistance (Ohms): 0.005
Composition: Metal Element
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -65°C to 275°C
Case / Package: 4527
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Res Metal Strip 4527 0.005 Ohm 1% 5W Molded SMD SMD Embossed Plastic T/R Product overview: WSR55L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.005 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR55L000FEA can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | WSRC-.005TR-ND | WSR55L000FEA | 1118069-WSR55L000FEA | 52-WSR55L000FEA |
| Product Name | Chip Resistor - Surface Mount | Vishay/DaleCurrent Sense Resistors - SMD 5watts .005ohms 1% Learn More | Chip Resistor - Surface Mount - WSR55L000FEA | SMD 0.005 Ohm 5W Resistor |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | ||
| Technology / Construction | MetalAlloy | |||
| Mounting / Packaging | 4527 J-Lead | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms |