Vishay Intertechnology, Inc. RES .004 OHM 5W 1% 4527 SMD WSR54L000FEA

Description
RES .004ohm 5W 1% 4527 SMD
Request a Quote Datasheet
Description
RES .004ohm 5W 1% 4527 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .004 OHM 5W 1% 4527 SMD - WSR54L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .004 OHM 5W 1% 4527 SMD
WSR54L000FEA
RES .004 OHM 5W 1% 4527 SMD WSR54L000FEA
RES .004ohm 5W 1% 4527 SMD

RES .004ohm 5W 1% 4527 SMD

Supplier's Site
0.004 OHM 5W Resistor - 52-WSR54L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.004 OHM 5W Resistor
52-WSR54L000FEA
0.004 OHM 5W Resistor 52-WSR54L000FEA
RES 0.004 OHM 1% 5W 4527 Product overview: WSR54L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.004 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR54L000FEA can be used for catalog matching and distributor lookup.

RES 0.004 OHM 1% 5W 4527 Product overview: WSR54L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.004 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR54L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSR54L000FEA
1101818-WSR54L000FEA
Chip Resistor - Surface Mount - WSR54L000FEA 1101818-WSR54L000FEA
Manufacturer: Vishay Win Source Part Number: 1101818-WSR54L000FEA Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Height - Seated (Max): 0.100" (2.54mm) Tolerance: ±1% Temperature Coefficient: ±300ppm/°C Power (Watts): 5W Resistance (Ohms): 0.004 Composition: Metal Element Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 275°C Case / Package: 4527 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1101818-WSR54L000FEA
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Height - Seated (Max): 0.100" (2.54mm)
Tolerance: ±1%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 5W
Resistance (Ohms): 0.004
Composition: Metal Element
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -65°C to 275°C
Case / Package: 4527
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.004TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.004TR-ND
Chip Resistor - Surface Mount WSRC-.004TR-ND
4 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.004DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.004DKR-ND
Chip Resistor - Surface Mount WSRC-.004DKR-ND
4 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.004CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.004CT-ND
Chip Resistor - Surface Mount WSRC-.004CT-ND
4 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number WSR54L000FEA 52-WSR54L000FEA 1101818-WSR54L000FEA WSRC-.004TR-ND
Product Name RES .004 OHM 5W 1% 4527 SMD 0.004 OHM 5W Resistor Chip Resistor - Surface Mount - WSR54L000FEA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0040 ohms 0.0040 ohms 0.0040 ohms 0.0040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 5-1622821-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers