Vishay Intertechnology, Inc. Res Metal Strip 4527 3m Ohm 1% 5W ¦110ppm/¦C SMD Bulk WSR53L000FEK

Description
Res Metal Strip 4527 3m Ohm 1% 5W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 3m Ohm 1% 5W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 3m Ohm 1% 5W ¦110ppm/¦C SMD Bulk - WSR53L000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 3m Ohm 1% 5W ¦110ppm/¦C SMD Bulk
WSR53L000FEK
Res Metal Strip 4527 3m Ohm 1% 5W ¦110ppm/¦C SMD Bulk WSR53L000FEK
Res Metal Strip 4527 3m Ohm 1% 5W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 3m Ohm 1% 5W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR53L000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR53L000FEK-ND
Chip Resistor - Surface Mount WSR53L000FEK-ND
3 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR53L000FEK WSR53L000FEK-ND
Product Name Res Metal Strip 4527 3m Ohm 1% 5W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 450 ±ppm/°C
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573231 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details