Vishay Intertechnology, Inc. Vishay/DaleCurrent Sense Resistors - SMD 5watts .003ohms 1% Learn More WSR53L000FEA

Description
Vishay/DaleCurrent Sense Resistors - SMD 5watts .003ohms 1% Learn More
Request a Quote Datasheet
Description
Vishay/DaleCurrent Sense Resistors - SMD 5watts .003ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleCurrent Sense Resistors - SMD 5watts .003ohms 1% Learn More - WSR53L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD 5watts .003ohms 1% Learn More
WSR53L000FEA
Vishay/DaleCurrent Sense Resistors - SMD 5watts .003ohms 1% Learn More WSR53L000FEA
Vishay/DaleCurrent Sense Resistors - SMD 5watts .003ohms 1% Learn More

Vishay/DaleCurrent Sense Resistors - SMD 5watts .003ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSR53L000FEA - 1118068-WSR53L000FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSR53L000FEA
1118068-WSR53L000FEA
Chip Resistor - Surface Mount - WSR53L000FEA 1118068-WSR53L000FEA
Manufacturer: Vishay Win Source Part Number: 1118068-WSR53L000FEA Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Height - Seated (Max): 0.100" (2.54mm) Tolerance: ±1% Temperature Coefficient: ±450ppm/°C Power (Watts): 5W Resistance (Ohms): 0.003 Composition: Metal Element Number of Terminations: 2 Family Name: WSR Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 275°C Case / Package: 4527 Alternative Parts (Cross-Reference): WSR53L000FEK; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1118068-WSR53L000FEA
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Height - Seated (Max): 0.100" (2.54mm)
Tolerance: ±1%
Temperature Coefficient: ±450ppm/°C
Power (Watts): 5W
Resistance (Ohms): 0.003
Composition: Metal Element
Number of Terminations: 2
Family Name: WSR
Categories: Resistors
Status: Active
Temperature Range - Operating: -65°C to 275°C
Case / Package: 4527
Alternative Parts (Cross-Reference): WSR53L000FEK;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.003DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.003DKR-ND
Chip Resistor - Surface Mount WSRC-.003DKR-ND
3 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.003TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.003TR-ND
Chip Resistor - Surface Mount WSRC-.003TR-ND
3 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.003CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.003CT-ND
Chip Resistor - Surface Mount WSRC-.003CT-ND
3 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 5W Resistor - 52-WSR53L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-WSR53L000FEA
SMD 5W Resistor 52-WSR53L000FEA
Res Metal Strip 4527 3m Ohm 1% 5W ±450ppm/°C Molded SMD Embossed Plastic T/R Product overview: WSR53L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR53L000FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 4527 3m Ohm 1% 5W ±450ppm/°C Molded SMD Embossed Plastic T/R Product overview: WSR53L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR53L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSR53L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR53L000FEA
Chip Resistor - Surface Mount WSR53L000FEA
RES 0.003 OHM 1% 5W 4527

RES 0.003 OHM 1% 5W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSR53L000FEA 1118068-WSR53L000FEA WSRC-.003DKR-ND 52-WSR53L000FEA WSR53L000FEA
Product Name Vishay/DaleCurrent Sense Resistors - SMD 5watts .003ohms 1% Learn More Chip Resistor - Surface Mount - WSR53L000FEA Chip Resistor - Surface Mount SMD 5W Resistor Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 450 ±ppm/°C 450 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details