Vishay Intertechnology, Inc. Current Sense Resistors - SMD 5watts .0015ohms 1% Learn More WSR51L500FEA

Description
Current Sense Resistors - SMD 5watts .0015ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 5watts .0015ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 5watts .0015ohms 1% Learn More - WSR51L500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 5watts .0015ohms 1% Learn More
WSR51L500FEA
Current Sense Resistors - SMD 5watts .0015ohms 1% Learn More WSR51L500FEA
Current Sense Resistors - SMD 5watts .0015ohms 1% Learn More

Current Sense Resistors - SMD 5watts .0015ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSR51L500FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR51L500FEA-ND
Chip Resistor - Surface Mount WSR51L500FEA-ND
1.5 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1.5 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR51L500FEA WSR51L500FEA-ND
Product Name Current Sense Resistors - SMD 5watts .0015ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0015 ohms 0.0015 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details