Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR51L000FEK

Description
1 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
1 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR51L000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR51L000FEK-ND
Chip Resistor - Surface Mount WSR51L000FEK-ND
1 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 1m Ohm 1% 5W ¦110ppm/¦C SMD Bulk - WSR51L000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 1m Ohm 1% 5W ¦110ppm/¦C SMD Bulk
WSR51L000FEK
Res Metal Strip 4527 1m Ohm 1% 5W ¦110ppm/¦C SMD Bulk WSR51L000FEK
Res Metal Strip 4527 1m Ohm 1% 5W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 1m Ohm 1% 5W ¦110ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR51L000FEK-ND WSR51L000FEK
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 1m Ohm 1% 5W ¦110ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1786116 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Metal strip
Mounting / Packaging Surface Mount Technology (SMT / SMD); 3920
Standards and Certifications RoHS; Aec-q200
View Details
2 suppliers