Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSR51L000FEA WSR51L000FEA

Description
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 743190-WSR51L000FEA Series: WSR Packaging: Reel - TR Operating Temperature Range: -65°C ~ 275°C Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: 4527 J-Lead Tolerance: ±1% Temperature Coefficient: ±750ppm/°C Power (Watts): 5W Resistance (Ohms): 0.001 Composition: Metal Element Number of Terminations: 2 Size: 0.455" L x 0.275" W (11.56mm x 6.98mm) Family Name: WSR Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 4527 Height - Seated (Maximum): 0.100" (2.54mm) Alternative Parts (Cross-Reference): WSR51L000FEA13; WSR51L000FEK; Introduction Date: July 12, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 743190-WSR51L000FEA Series: WSR Packaging: Reel - TR Operating Temperature Range: -65°C ~ 275°C Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: 4527 J-Lead Tolerance: ±1% Temperature Coefficient: ±750ppm/°C Power (Watts): 5W Resistance (Ohms): 0.001 Composition: Metal Element Number of Terminations: 2 Size: 0.455" L x 0.275" W (11.56mm x 6.98mm) Family Name: WSR Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 4527 Height - Seated (Maximum): 0.100" (2.54mm) Alternative Parts (Cross-Reference): WSR51L000FEA13; WSR51L000FEK; Introduction Date: July 12, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSR51L000FEA
743190-WSR51L000FEA
Chip Resistor - Surface Mount - WSR51L000FEA 743190-WSR51L000FEA
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 743190-WSR51L000FEA Series: WSR Packaging: Reel - TR Operating Temperature Range: -65°C ~ 275°C Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: 4527 J-Lead Tolerance: ±1% Temperature Coefficient: ±750ppm/°C Power (Watts): 5W Resistance (Ohms): 0.001 Composition: Metal Element Number of Terminations: 2 Size: 0.455" L x 0.275" W (11.56mm x 6.98mm) Family Name: WSR Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 4527 Height - Seated (Maximum): 0.100" (2.54mm) Alternative Parts (Cross-Reference): WSR51L000FEA13; WSR51L000FEK; Introduction Date: July 12, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 743190-WSR51L000FEA
Series: WSR
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 275°C
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: 4527 J-Lead
Tolerance: ±1%
Temperature Coefficient: ±750ppm/°C
Power (Watts): 5W
Resistance (Ohms): 0.001
Composition: Metal Element
Number of Terminations: 2
Size: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Family Name: WSR
Categories: Resistors
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4527
Height - Seated (Maximum): 0.100" (2.54mm)
Alternative Parts (Cross-Reference): WSR51L000FEA13; WSR51L000FEK;
Introduction Date: July 12, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RES .001 OHM 5W 1% 4527 SMD - WSR51L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .001 OHM 5W 1% 4527 SMD
WSR51L000FEA
RES .001 OHM 5W 1% 4527 SMD WSR51L000FEA
RES .001ohm 5W 1% 4527 SMD

RES .001ohm 5W 1% 4527 SMD

Supplier's Site
0.001 OHM 5W Resistor - 52-WSR51L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.001 OHM 5W Resistor
52-WSR51L000FEA
0.001 OHM 5W Resistor 52-WSR51L000FEA
RES 0.001 OHM 1% 5W 4527 Product overview: WSR51L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR51L000FEA can be used for catalog matching and distributor lookup.

RES 0.001 OHM 1% 5W 4527 Product overview: WSR51L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR51L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSRC-.001DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.001DKR-ND
Chip Resistor - Surface Mount WSRC-.001DKR-ND
1 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.001CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.001CT-ND
Chip Resistor - Surface Mount WSRC-.001CT-ND
1 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.001TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.001TR-ND
Chip Resistor - Surface Mount WSRC-.001TR-ND
1 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES SMD 1 MOHM 1% 5W 4527 - 873-WSR51L000FEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 1 MOHM 1% 5W 4527
873-WSR51L000FEA
RES SMD 1 MOHM 1% 5W 4527 873-WSR51L000FEA
RES SMD 1 MOHM 1% 5W 4527

RES SMD 1 MOHM 1% 5W 4527

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 743190-WSR51L000FEA WSR51L000FEA 52-WSR51L000FEA WSRC-.001DKR-ND 873-WSR51L000FEA
Product Name Chip Resistor - Surface Mount - WSR51L000FEA RES .001 OHM 5W 1% 4527 SMD 0.001 OHM 5W Resistor Chip Resistor - Surface Mount RES SMD 1 MOHM 1% 5W 4527
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 750 ±ppm/°C 750 ±ppm/°C 750 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts 5 watts
Operating Temperature -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details