Vishay Precision Group WSR3R2000FEK WSR3R2000FEK

Description
WSR3R2000FEK
Request a Quote Datasheet
Description
WSR3R2000FEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSR3R2000FEK - WSR3R2000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSR3R2000FEK
WSR3R2000FEK
WSR3R2000FEK WSR3R2000FEK
WSR3R2000FEK

WSR3R2000FEK

Supplier's Site
Chip Resistor - Surface Mount - WSR3R2000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R2000FEK-ND
Chip Resistor - Surface Mount WSR3R2000FEK-ND
200 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.2 Ohm, 3W, 1%; Resistance Vishay - 41K9357 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.2 Ohm, 3W, 1%; Resistance Vishay
41K9357
Current Sense Resistor, 0.2 Ohm, 3W, 1%; Resistance Vishay 41K9357
CURRENT SENSE RESISTOR, 0.2 OHM, 3W, 1%; Resistance:0.2ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.2 OHM, 3W, 1%; Resistance:0.2ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSR3R2000FEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR3R2000FEK
Chip Resistor - Surface Mount WSR3R2000FEK
RES 0.2 OHM 1% 3W 4527

RES 0.2 OHM 1% 3W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number WSR3R2000FEK WSR3R2000FEK-ND 41K9357 WSR3R2000FEK
Product Name WSR3R2000FEK Chip Resistor - Surface Mount Current Sense Resistor, 0.2 Ohm, 3W, 1%; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead 4527 [11470 Metric]
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details