Vishay Precision Group RES .20 OHM 3W 1% 4527 SMD WSR3R2000FEA

Description
RES .20ohm 3W 1% 4527 SMD
Request a Quote Datasheet
Description
RES .20ohm 3W 1% 4527 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .20 OHM 3W 1% 4527 SMD - WSR3R2000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .20 OHM 3W 1% 4527 SMD
WSR3R2000FEA
RES .20 OHM 3W 1% 4527 SMD WSR3R2000FEA
RES .20ohm 3W 1% 4527 SMD

RES .20ohm 3W 1% 4527 SMD

Supplier's Site
SMD 0.2 Ohm 3W Resistor - 52-WSR3R2000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2 Ohm 3W Resistor
52-WSR3R2000FEA
SMD 0.2 Ohm 3W Resistor 52-WSR3R2000FEA
0.2 Ohm 3W 1% Metal Strip Current Sense Resistor, 4527 SMD Product overview: WSR3R2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R2000FEA can be used for catalog matching and distributor lookup.

0.2 Ohm 3W 1% Metal Strip Current Sense Resistor, 4527 SMD Product overview: WSR3R2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R2000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSRB-.20TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.20TR-ND
Chip Resistor - Surface Mount WSRB-.20TR-ND
200 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.20CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.20CT-ND
Chip Resistor - Surface Mount WSRB-.20CT-ND
200 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.20DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.20DKR-ND
Chip Resistor - Surface Mount WSRB-.20DKR-ND
200 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Surface Mount Resistors - 6840835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6840835
Surface Mount Resistors 6840835
Vishay WSR3R2000FEA

Vishay WSR3R2000FEA

Supplier's Site
Surface Mount Resistors - 1622425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1622425
Surface Mount Resistors 1622425
Vishay WSR3R2000FEA

Vishay WSR3R2000FEA

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
976554-WSR3R2000FEA
Resistors - Chip Resistor - Surface Mount 976554-WSR3R2000FEA
Win Source Part Number: 976554-WSR3R2000FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 200 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSRB-.20DKR,WSRB-.20 TR,WSRB-.20CT

Win Source Part Number: 976554-WSR3R2000FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
Resistance: 200 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSRB-.20DKR,WSRB-.20TR,WSRB-.20CT

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.2 Ohm, 3 W, 1% Rohs Compliant Vishay - 98K3099 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.2 Ohm, 3 W, 1% Rohs Compliant Vishay
98K3099
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.2 Ohm, 3 W, 1% Rohs Compliant Vishay 98K3099
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.2 ohm, 3 W, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.2 ohm, 3 W, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.2Ohm, 1%, 4527, Full Reel; Resistance Vishay - 67P2938 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.2Ohm, 1%, 4527, Full Reel; Resistance Vishay
67P2938
Metal Strip Resistor, 0.2Ohm, 1%, 4527, Full Reel; Resistance Vishay 67P2938
METAL STRIP RESISTOR, 0.2OHM, 1%, 4527, FULL REEL; Resistance:0.2ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.2OHM, 1%, 4527, FULL REEL; Resistance:0.2ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.2Ohm, 1%, 4527; Resistance Vishay - 18X5155 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.2Ohm, 1%, 4527; Resistance Vishay
18X5155
Metal Strip Resistor, 0.2Ohm, 1%, 4527; Resistance Vishay 18X5155
METAL STRIP RESISTOR, 0.2OHM, 1%, 4527; Resistance:0.2ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.2OHM, 1%, 4527; Resistance:0.2ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSR3R2000FEA 52-WSR3R2000FEA WSRB-.20TR-ND 6840835 976554-WSR3R2000FEA 98K3099 67P2938
Product Name RES .20 OHM 3W 1% 4527 SMD SMD 0.2 Ohm 3W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.2 Ohm, 3 W, 1% Rohs Compliant Vishay Metal Strip Resistor, 0.2Ohm, 1%, 4527, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead Surface Mount Technology (SMT / SMD); 4257 (11070m 4527 [11470 Metric]
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts 3 watts
Technology / Construction METAL STRIP MetalAlloy Metal strip MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573193 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTEDR191FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details