Vishay Precision Group RES .15 OHM 3W 1% 4527 SMD WSR3R1500FEA

Description
RES .15ohm 3W 1% 4527 SMD
Request a Quote Datasheet
Description
RES .15ohm 3W 1% 4527 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .15 OHM 3W 1% 4527 SMD - WSR3R1500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .15 OHM 3W 1% 4527 SMD
WSR3R1500FEA
RES .15 OHM 3W 1% 4527 SMD WSR3R1500FEA
RES .15ohm 3W 1% 4527 SMD

RES .15ohm 3W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSRB-.15TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.15TR-ND
Chip Resistor - Surface Mount WSRB-.15TR-ND
150 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.15CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.15CT-ND
Chip Resistor - Surface Mount WSRB-.15CT-ND
150 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.15DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.15DKR-ND
Chip Resistor - Surface Mount WSRB-.15DKR-ND
150 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip Resistor, 0.15Ohm, 1%, 4527; Resistance Vishay - 18X5154 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.15Ohm, 1%, 4527; Resistance Vishay
18X5154
Metal Strip Resistor, 0.15Ohm, 1%, 4527; Resistance Vishay 18X5154
METAL STRIP RESISTOR, 0.15OHM, 1%, 4527; Resistance:0.15ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.15OHM, 1%, 4527; Resistance:0.15ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.15Ohm, 1%, 4527, Full Reel; Resistance Vishay - 67P2931 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.15Ohm, 1%, 4527, Full Reel; Resistance Vishay
67P2931
Metal Strip Resistor, 0.15Ohm, 1%, 4527, Full Reel; Resistance Vishay 67P2931
METAL STRIP RESISTOR, 0.15OHM, 1%, 4527, FULL REEL; Resistance:0.15ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.15OHM, 1%, 4527, FULL REEL; Resistance:0.15ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSR3R1500FEA WSRB-.15TR-ND 18X5154
Product Name RES .15 OHM 3W 1% 4527 SMD Chip Resistor - Surface Mount Metal Strip Resistor, 0.15Ohm, 1%, 4527; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 [11470 Metric]
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details