100 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Win Source Part Number: 1375506-WSR3R1000FEK
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 275°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: WSR
Package: Bulk
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Height - Seated (Max): 0.100" (2.54mm)
ECCN: EAR99
Temperature Coefficient: ±75ppm/°C
Resistance: 100 MOhms
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
CURRENT SENSE RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes
Res Metal Strip 4527 0.1 Ohm 1% 3W ±75ppm/C Sulfur Resistant Molded J-Lead SMD Automotive Bulk
RES 0.1 OHM 1% 3W 4527
CURRENT SENSE RESISTOR, 0.1 OHM, 3W, 1%; RESISTANCE:0.1OHM; PRODUCT RANGE:WSR SERIES; RESISTOR CASE STYLE:4527 [11470 METRIC]; POWER RATING:3W; RESISTANCE TOLERANCE:¦ 1%; RESISTOR ELEMENT TYPE:METAL STRIP; MSL:MSL 1 - UNLIMITED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | WSR3R1000FEK-ND | WSR3R1000FEK | 1375506-WSR3R1000FEK | 41K9356 | 873-WSR3R1000FEK | WSR3R1000FEK | 16382466 |
| Product Name | Chip Resistor - Surface Mount | WSR3R1000FEK | Resistors - Chip Resistor - Surface Mount | Current Sense Resistor, 0.1 Ohm, 3W, 1%; Resistance Vishay | Res Metal Strip 4527 0.1 Ohm 1% 3W ±75ppm/C Sulfur Resistant Molded J-Lead SMD Automotive Bulk | Chip Resistor - Surface Mount | Resistor |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | Automotive | ||||
| Technology / Construction | MetalAlloy | MetalAlloy | Metal Element | MetalAlloy | |||
| Mounting / Packaging | 4527 J-Lead | 4527 [11470 Metric] | Surface Mount Technology (SMT / SMD); J-leads | ||||
| Resistance Range | 0.1000 ohms | 1.00E8 ohms | 0.1000 ohms | 0.1000 ohms | 1.00E8 ohms | 0.1000 ohms |