Res Metal Strip 4527 100m Ohm 1% 3W ¦75ppm/¦C SMD T/R
100 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
100 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
100 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
WIREWOUND RESISTOR, 0.1 OHM, 3W, ±1%; Resistance:0.1ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes
RESISTOR WIREWOUND, 0.1 OHM, 3W, ±1%; No. of Pins:2; Power Rating:3W; Resistance:0.1ohm; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Series:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | WSR3R1000FEB | 541-WSR3R1000FEBTR-ND | 67P2922 | 83R9074 |
| Product Name | Res Metal Strip 4527 100m Ohm 1% 3W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount | Wirewound Resistor, 0.1 Ohm, 3W, ±1%; Resistance Vishay | Resistor Wirewound, 0.1 Ohm, 3W, ±1%; No. Of Pins Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 4527 J-Lead | 4527 [11470 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | 75 ±ppm/°C | |
| Power Rating | 3 watts | 3 watts | 3 watts | 3 watts |
| Configuration | Single Resistor | Single Resistor | Single Resistor |