Vishay Precision Group RES .10 OHM 3W 1% 4527 SMD WSR3R1000FEA

Description
RES .10ohm 3W 1% 4527 SMD
Request a Quote Datasheet
Description
RES .10ohm 3W 1% 4527 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .10 OHM 3W 1% 4527 SMD - WSR3R1000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .10 OHM 3W 1% 4527 SMD
WSR3R1000FEA
RES .10 OHM 3W 1% 4527 SMD WSR3R1000FEA
RES .10ohm 3W 1% 4527 SMD

RES .10ohm 3W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSRB-.10CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.10CT-ND
Chip Resistor - Surface Mount WSRB-.10CT-ND
100 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.10DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.10DKR-ND
Chip Resistor - Surface Mount WSRB-.10DKR-ND
100 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.10TR-ND
Chip Resistor - Surface Mount WSRB-.10TR-ND
100 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.1 Ohm 3W Resistor - 52-WSR3R1000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1 Ohm 3W Resistor
52-WSR3R1000FEA
SMD 0.1 Ohm 3W Resistor 52-WSR3R1000FEA
0.1 Ohm 1% 3W Metal Strip Resistor, 4527 SMD Product overview: WSR3R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R1000FEA can be used for catalog matching and distributor lookup.

0.1 Ohm 1% 3W Metal Strip Resistor, 4527 SMD Product overview: WSR3R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R1000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSR3R1000FEA - 903435-WSR3R1000FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSR3R1000FEA
903435-WSR3R1000FEA
Chip Resistor - Surface Mount - WSR3R1000FEA 903435-WSR3R1000FEA
Manufacturer: Vishay Win Source Part Number: 903435-WSR3R1000FEA Series: WSR Operating Temperature Range: -65°C ~ 275°C Features: 100 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 4527 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 4527 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSRB-.10TR, WSRB-.10CT, WSRB-.10DKR

Manufacturer: Vishay
Win Source Part Number: 903435-WSR3R1000FEA
Series: WSR
Operating Temperature Range: -65°C ~ 275°C
Features: 100 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 4527 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 4527
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSRB-.10TR, WSRB-.10CT, WSRB-.10DKR

Buy Now Datasheet
Current Sense Resistor, 0.1 Ohm, 3W, 1%; Resistance Vishay - 26R4268 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.1 Ohm, 3W, 1%; Resistance Vishay
26R4268
Current Sense Resistor, 0.1 Ohm, 3W, 1%; Resistance Vishay 26R4268
CURRENT SENSE RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.1 Ohm, 3 W, 1% Rohs Compliant Vishay - 98K3097 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.1 Ohm, 3 W, 1% Rohs Compliant Vishay
98K3097
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.1 Ohm, 3 W, 1% Rohs Compliant Vishay 98K3097
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.1 ohm, 3 W, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.1 ohm, 3 W, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.1Ohm, 1%, 4527, Full Reel; Resistance Vishay - 50M8278 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.1Ohm, 1%, 4527, Full Reel; Resistance Vishay
50M8278
Metal Strip Resistor, 0.1Ohm, 1%, 4527, Full Reel; Resistance Vishay 50M8278
METAL STRIP RESISTOR, 0.1OHM, 1%, 4527, FULL REEL; Resistance:0.1ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.1OHM, 1%, 4527, FULL REEL; Resistance:0.1ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSR3R1000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR3R1000FEA
Chip Resistor - Surface Mount WSR3R1000FEA
RES 0.1 OHM 1% 3W 4527

RES 0.1 OHM 1% 3W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSR3R1000FEA WSRB-.10CT-ND 52-WSR3R1000FEA 903435-WSR3R1000FEA 26R4268 98K3097 50M8278 WSR3R1000FEA
Product Name RES .10 OHM 3W 1% 4527 SMD Chip Resistor - Surface Mount SMD 0.1 Ohm 3W Resistor Chip Resistor - Surface Mount - WSR3R1000FEA Current Sense Resistor, 0.1 Ohm, 3W, 1%; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.1 Ohm, 3 W, 1% Rohs Compliant Vishay Metal Strip Resistor, 0.1Ohm, 1%, 4527, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 [11470 Metric] 4527 [11470 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 1.00E8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2105126 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details