Vishay Intertechnology, Inc. RES .09 OHM 3W 1% 4527 SMD WSR3R0900FEA

Description
RES .09ohm 3W 1% 4527 SMD
Request a Quote Datasheet
Description
RES .09ohm 3W 1% 4527 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .09 OHM 3W 1% 4527 SMD - WSR3R0900FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .09 OHM 3W 1% 4527 SMD
WSR3R0900FEA
RES .09 OHM 3W 1% 4527 SMD WSR3R0900FEA
RES .09ohm 3W 1% 4527 SMD

RES .09ohm 3W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSRB-.09TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.09TR-ND
Chip Resistor - Surface Mount WSRB-.09TR-ND
90 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, Metal Strip, 0.09Ohm, 1%, 4527; Resistance Vishay - 67P2918 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.09Ohm, 1%, 4527; Resistance Vishay
67P2918
Res, Metal Strip, 0.09Ohm, 1%, 4527; Resistance Vishay 67P2918
RES, METAL STRIP, 0.09OHM, 1%, 4527; Resistance:0.09ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RES, METAL STRIP, 0.09OHM, 1%, 4527; Resistance:0.09ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.09Ohm, 1%, 4527; Resistance Vishay - 18X5153 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.09Ohm, 1%, 4527; Resistance Vishay
18X5153
Metal Strip Resistor, 0.09Ohm, 1%, 4527; Resistance Vishay 18X5153
METAL STRIP RESISTOR, 0.09OHM, 1%, 4527; Resistance:0.09ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.09OHM, 1%, 4527; Resistance:0.09ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSR3R0900FEA WSRB-.09TR-ND 67P2918
Product Name RES .09 OHM 3W 1% 4527 SMD Chip Resistor - Surface Mount Res, Metal Strip, 0.09Ohm, 1%, 4527; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 [11470 Metric]
Resistance Range 0.0900 ohms 0.0900 ohms 0.0900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 6-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details