Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount WSR3R0800FEA

Description
Win Source Part Number: 1104948-WSR3R0800FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 80 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Alternative Parts (Cross-Reference): WSR2R0800FEA; WSR2R0800FEB; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10162-1,541-1016 2-6,541-10162-2
Request a Quote Datasheet
Description
Win Source Part Number: 1104948-WSR3R0800FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 80 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Alternative Parts (Cross-Reference): WSR2R0800FEA; WSR2R0800FEB; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10162-1,541-1016 2-6,541-10162-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1104948-WSR3R0800FEA
Resistors - Chip Resistor - Surface Mount 1104948-WSR3R0800FEA
Win Source Part Number: 1104948-WSR3R0800FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 80 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Alternative Parts (Cross-Reference): WSR2R0800FEA; WSR2R0800FEB; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10162-1,541-1016 2-6,541-10162-2

Win Source Part Number: 1104948-WSR3R0800FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
Resistance: 80 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Alternative Parts (Cross-Reference): WSR2R0800FEA; WSR2R0800FEB;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10162-1,541-10162-6,541-10162-2

Buy Now Datasheet
SMD 0.08 Ohm 3W Resistor - 52-WSR3R0800FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.08 Ohm 3W Resistor
52-WSR3R0800FEA
SMD 0.08 Ohm 3W Resistor 52-WSR3R0800FEA
Res Metal Strip 4527 0.08 Ohm 1% 3W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR3R0800FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.08 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.08 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0800FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 4527 0.08 Ohm 1% 3W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR3R0800FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.08 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.08 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0800FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10162-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10162-6-ND
Chip Resistor - Surface Mount 541-10162-6-ND
80 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10162-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10162-1-ND
Chip Resistor - Surface Mount 541-10162-1-ND
80 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10162-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10162-2-ND
Chip Resistor - Surface Mount 541-10162-2-ND
80 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 80m Ohm 1% 3W ¦75ppm/¦C SMD T/R - WSR3R0800FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 80m Ohm 1% 3W ¦75ppm/¦C SMD T/R
WSR3R0800FEA
Res Metal Strip 4527 80m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR3R0800FEA
Res Metal Strip 4527 80m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 80m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 1104948-WSR3R0800FEA 52-WSR3R0800FEA 541-10162-6-ND WSR3R0800FEA
Product Name Resistors - Chip Resistor - Surface Mount SMD 0.08 Ohm 3W Resistor Chip Resistor - Surface Mount Res Metal Strip 4527 80m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Resistance Range 0.0800 ohms 0.0800 ohms 0.0800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Operating Temperature -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD564GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details