Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR3R0750FEB

Description
75 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
75 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR3R0750FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0750FEB-ND
Chip Resistor - Surface Mount WSR3R0750FEB-ND
75 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

75 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 75m Ohm 1% 3W ¦75ppm/¦C SMD T/R - WSR3R0750FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 75m Ohm 1% 3W ¦75ppm/¦C SMD T/R
WSR3R0750FEB
Res Metal Strip 4527 75m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR3R0750FEB
Res Metal Strip 4527 75m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 75m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR3R0750FEB-ND WSR3R0750FEB
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 75m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details