Vishay Intertechnology, Inc. Res Metal Strip 4527 70m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSR3R0700FBA

Description
Res Metal Strip 4527 70m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 70m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 70m Ohm 1% 3W ¦75ppm/¦C SMD Bulk - WSR3R0700FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 70m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
WSR3R0700FBA
Res Metal Strip 4527 70m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSR3R0700FBA
Res Metal Strip 4527 70m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 70m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0700FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0700FBA-ND
Chip Resistor - Surface Mount WSR3R0700FBA-ND
70 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R0700FBA WSR3R0700FBA-ND
Product Name Res Metal Strip 4527 70m Ohm 1% 3W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2-2176058-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
3 suppliers