Vishay Intertechnology, Inc. Res Metal Strip 4527 66m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR3R0660FEA

Description
Res Metal Strip 4527 66m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 66m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 66m Ohm 1% 3W ¦75ppm/¦C SMD T/R - WSR3R0660FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 66m Ohm 1% 3W ¦75ppm/¦C SMD T/R
WSR3R0660FEA
Res Metal Strip 4527 66m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR3R0660FEA
Res Metal Strip 4527 66m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 66m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
999747-WSR3R0660FEA
Resistors - Chip Resistor - Surface Mount 999747-WSR3R0660FEA
Win Source Part Number: 999747-WSR3R0660FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 66 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10161-2,541-1016 1-1,541-10161-6

Win Source Part Number: 999747-WSR3R0660FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
Resistance: 66 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10161-2,541-10161-1,541-10161-6

Buy Now Datasheet
SMD 0.066 Ohm 3W Resistor - 52-WSR3R0660FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.066 Ohm 3W Resistor
52-WSR3R0660FEA
SMD 0.066 Ohm 3W Resistor 52-WSR3R0660FEA
Res Metal Strip 4527 0.066 Ohm 1% 3W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR3R0660FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.066 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.066 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0660FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 4527 0.066 Ohm 1% 3W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR3R0660FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.066 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.066 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0660FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10161-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10161-2-ND
Chip Resistor - Surface Mount 541-10161-2-ND
66 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

66 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSR3R0660FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSR3R0660FEA
Resistors - Chip Resistor - Surface Mount WSR3R0660FEA
RES 0.066 OHM 1% 3W 4527

RES 0.066 OHM 1% 3W 4527

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSR3R0660FEA 999747-WSR3R0660FEA 52-WSR3R0660FEA 541-10161-2-ND WSR3R0660FEA
Product Name Res Metal Strip 4527 66m Ohm 1% 3W ¦75ppm/¦C SMD T/R Resistors - Chip Resistor - Surface Mount SMD 0.066 Ohm 3W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts 3 watts
Resistance Range 0.0660 ohms 0.0660 ohms 0.0660 ohms 0.0660 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers