Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR3R0500FEB

Description
RES 0.05 OHM 1% 3W 4527
Request a Quote Datasheet
Description
RES 0.05 OHM 1% 3W 4527
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSR3R0500FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR3R0500FEBCT-ND
Chip Resistor - Surface Mount 541-WSR3R0500FEBCT-ND
RES 0.05 OHM 1% 3W 4527

RES 0.05 OHM 1% 3W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR3R0500FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR3R0500FEBDKR-ND
Chip Resistor - Surface Mount 541-WSR3R0500FEBDKR-ND
RES 0.05 OHM 1% 3W 4527

RES 0.05 OHM 1% 3W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR3R0500FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR3R0500FEBTR-ND
Chip Resistor - Surface Mount 541-WSR3R0500FEBTR-ND
50 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 50m Ohm 1% 3W ¦75ppm/¦C SMD T/R - WSR3R0500FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 50m Ohm 1% 3W ¦75ppm/¦C SMD T/R
WSR3R0500FEB
Res Metal Strip 4527 50m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR3R0500FEB
Res Metal Strip 4527 50m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 50m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSR3R0500FEBCT-ND WSR3R0500FEB
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 50m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6344FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chip Resistor - Surface Mount - RL73H2AR24FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details