Vishay Precision Group Chip Resistor - Surface Mount WSR3R0500FEA

Description
50 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
50 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSRB-.05DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.05DKR-ND
Chip Resistor - Surface Mount WSRB-.05DKR-ND
50 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.05TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.05TR-ND
Chip Resistor - Surface Mount WSRB-.05TR-ND
50 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRB-.05CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRB-.05CT-ND
Chip Resistor - Surface Mount WSRB-.05CT-ND
50 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSR3R0500FEA
735806-WSR3R0500FEA
Chip Resistor - Surface Mount - WSR3R0500FEA 735806-WSR3R0500FEA
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 735806-WSR3R0500FEA Series: WSR Packaging: Reel - TR Operating Temperature Range: -65°C ~ 275°C Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: 4527 J-Lead Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 3W Resistance (Ohms): 0.05 Composition: Metal Element Number of Terminations: 2 Size: 0.455" L x 0.275" W (11.56mm x 6.98mm) Family Name: WSR Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 4527 Height - Seated (Maximum): 0.100" (2.54mm) Alternative Parts (Cross-Reference): SL3LTED50L0F; SL3TTED50L0F; WSR3R0500FTB; Introduction Date: August 31, 2004 ECCN: EAR99 Country of Origin: Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 735806-WSR3R0500FEA
Series: WSR
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 275°C
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: 4527 J-Lead
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 3W
Resistance (Ohms): 0.05
Composition: Metal Element
Number of Terminations: 2
Size: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Family Name: WSR
Categories: Resistors
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4527
Height - Seated (Maximum): 0.100" (2.54mm)
Alternative Parts (Cross-Reference): SL3LTED50L0F; SL3TTED50L0F; WSR3R0500FTB;
Introduction Date: August 31, 2004
ECCN: EAR99
Country of Origin: Israel, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Surface Mount Resistors - 6840807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6840807
Surface Mount Resistors 6840807
Vishay WSR3R0500FEA

Vishay WSR3R0500FEA

Supplier's Site
Surface Mount Resistors - 6840807P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6840807P
Surface Mount Resistors 6840807P
Vishay WSR3R0500FEA

Vishay WSR3R0500FEA

Supplier's Site
Surface Mount Resistors - 1679806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1679806
Surface Mount Resistors 1679806
Vishay WSR3R0500FEA

Vishay WSR3R0500FEA

Supplier's Site
RES .05 OHM 3W 1% 4527 SMD - WSR3R0500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .05 OHM 3W 1% 4527 SMD
WSR3R0500FEA
RES .05 OHM 3W 1% 4527 SMD WSR3R0500FEA
RES .05ohm 3W 1% 4527 SMD

RES .05ohm 3W 1% 4527 SMD

Supplier's Site
SMD 0.05 Ohm 3W Resistor - 52-WSR3R0500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05 Ohm 3W Resistor
52-WSR3R0500FEA
SMD 0.05 Ohm 3W Resistor 52-WSR3R0500FEA
0.05 Ohm 1% 3W 4527 Metal Strip SMD Resistor Product overview: WSR3R0500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0500FEA can be used for catalog matching and distributor lookup.

0.05 Ohm 1% 3W 4527 Metal Strip SMD Resistor Product overview: WSR3R0500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR3R0500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Wirewound, 0.05 Ohm, 3W, 1%, Full Reel; Resistance Vishay - 83R9073 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.05 Ohm, 3W, 1%, Full Reel; Resistance Vishay
83R9073
Resistor, Wirewound, 0.05 Ohm, 3W, 1%, Full Reel; Resistance Vishay 83R9073
RESISTOR, WIREWOUND, 0.05 OHM, 3W, 1%, FULL REEL; Resistance:0.05ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.05 OHM, 3W, 1%, FULL REEL; Resistance:0.05ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.05 Ohm, 3 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay - 98K3094 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.05 Ohm, 3 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay
98K3094
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.05 Ohm, 3 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay 98K3094
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.05 ohm, 3 W, 1%, 4527 [11470 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.05 ohm, 3 W, 1%, 4527 [11470 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSR3R0500FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR3R0500FEA
Chip Resistor - Surface Mount WSR3R0500FEA
RES 0.05 OHM 1% 3W 4527

RES 0.05 OHM 1% 3W 4527

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSRB-.05DKR-ND 735806-WSR3R0500FEA 6840807 6840807P WSR3R0500FEA 52-WSR3R0500FEA 83R9073 98K3094 WSR3R0500FEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSR3R0500FEA Surface Mount Resistors Surface Mount Resistors RES .05 OHM 3W 1% 4527 SMD SMD 0.05 Ohm 3W Resistor Resistor, Wirewound, 0.05 Ohm, 3W, 1%, Full Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.05 Ohm, 3 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Metal strip MetalAlloy; Metal Strip METAL STRIP MetalAlloy; Wirewound MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD); 4257 (11070m Surface Mount Technology (SMT / SMD); 4257 (11070M) Surface Mount Technology (SMT / SMD) 4527 [11470 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details