50 mOhms ±0.5% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 4527 50m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSR3R0500DBA-ND | WSR3R0500DBA |
| Product Name | Chip Resistor - Surface Mount | Res Metal Strip 4527 50m Ohm 0.5% 3W ¦75ppm/¦C SMD Bulk |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | MetalAlloy | |
| Mounting / Packaging | 4527 J-Lead | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.0500 ohms |