POWER METAL STRIP,.04,1%,T/R
40 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSR3R0400FTA | WSR3R0400FTA-ND |
| Product Name | POWER METAL STRIP,.04,1%,T/R | Chip Resistor - Surface Mount |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | MetalAlloy | |
| Mounting / Packaging | 4527 J-Lead |