Vishay Intertechnology, Inc. Res Metal Strip 4527 34m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR3R0340FTA

Description
Res Metal Strip 4527 34m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 34m Ohm 1% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 34m Ohm 1% 3W ¦75ppm/¦C SMD T/R - WSR3R0340FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 34m Ohm 1% 3W ¦75ppm/¦C SMD T/R
WSR3R0340FTA
Res Metal Strip 4527 34m Ohm 1% 3W ¦75ppm/¦C SMD T/R WSR3R0340FTA
Res Metal Strip 4527 34m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 34m Ohm 1% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0340FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0340FTA-ND
Chip Resistor - Surface Mount WSR3R0340FTA-ND
34 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

34 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR3R0340FTA WSR3R0340FTA-ND
Product Name Res Metal Strip 4527 34m Ohm 1% 3W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - RL73H2AR30FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details