Vishay Intertechnology, Inc. Res Metal Strip 4527 33m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSR3R0330FEK

Description
Res Metal Strip 4527 33m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 33m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 33m Ohm 1% 3W ¦75ppm/¦C SMD Bulk - WSR3R0330FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 33m Ohm 1% 3W ¦75ppm/¦C SMD Bulk
WSR3R0330FEK
Res Metal Strip 4527 33m Ohm 1% 3W ¦75ppm/¦C SMD Bulk WSR3R0330FEK
Res Metal Strip 4527 33m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 33m Ohm 1% 3W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR3R0330FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR3R0330FEK-ND
Chip Resistor - Surface Mount WSR3R0330FEK-ND
33 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR3R0330FEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR3R0330FEK
Chip Resistor - Surface Mount WSR3R0330FEK
RES 0.033 OHM 1% 3W 4527

RES 0.033 OHM 1% 3W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR3R0330FEK WSR3R0330FEK-ND WSR3R0330FEK
Product Name Res Metal Strip 4527 33m Ohm 1% 3W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details