Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR3R0330FEB

Description
RES 0.033 OHM 1% 3W 4527
Request a Quote Datasheet
Description
RES 0.033 OHM 1% 3W 4527
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSR3R0330FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR3R0330FEBCT-ND
Chip Resistor - Surface Mount 541-WSR3R0330FEBCT-ND
RES 0.033 OHM 1% 3W 4527

RES 0.033 OHM 1% 3W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR3R0330FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR3R0330FEBDKR-ND
Chip Resistor - Surface Mount 541-WSR3R0330FEBDKR-ND
RES 0.033 OHM 1% 3W 4527

RES 0.033 OHM 1% 3W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR3R0330FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR3R0330FEBTR-ND
Chip Resistor - Surface Mount 541-WSR3R0330FEBTR-ND
33 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 3W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD .033ohms 3watts 1% Learn More - WSR3R0330FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD .033ohms 3watts 1% Learn More
WSR3R0330FEB
Current Sense Resistors - SMD .033ohms 3watts 1% Learn More WSR3R0330FEB
Current Sense Resistors - SMD .033ohms 3watts 1% Learn More

Current Sense Resistors - SMD .033ohms 3watts 1% Learn More

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSR3R0330FEBCT-ND WSR3R0330FEB
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD .033ohms 3watts 1% Learn More
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0330 ohms 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details